Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 6 Wire Size (AWG) : 10
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Mechanical Attachment Contact Retention Type Within Housing : Spring
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 12
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : 6
- Wire Size (AWG) : 10
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Mechanical Attachment
- Contact Retention Type Within Housing : Spring
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]