TE Connectivity Connector Contacts ZPF000000000000799

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - ZPF000000000000799 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
ZPF000000000000799
Connector Contacts ZPF000000000000799
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 16 - 20 Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Size : Size 16
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .518 - 1.31
  • Wire Size (AWG) : 16 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Mechanical Attachment


  • Contact Retention Type Within Housing : Spring

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number ZPF000000000000799
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers