TE Connectivity Standard Circular Connectors YUAV008-35SA000000

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 8 - 35 Reverse Gender : No Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 8 - 35 Reverse Gender : No Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YUAV008-35SA000000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YUAV008-35SA000000
Standard Circular Connectors YUAV008-35SA000000
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 6 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 8 - 35 Reverse Gender : No Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 6
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 8 - 35
  • Reverse Gender : No

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Full Metal Shell

Usage Conditions


  • Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YUAV008-35SA000000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12343-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details