TE Connectivity Antennas YS8066

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS8066 - TE Connectivity
Berwyn, PA, United States
Antennas
YS8066
Antennas YS8066
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 896 Frequency Category : 862 - 870 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : ISM, LoRaWAN
  • Wireless Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 896
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - YS8066 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS8066
RF Antennas YS8066
851MHz Yagi, 6-Element RF Antenna 806MHz ~ 896MHz 9dBd N Type Female Bracket Mount

851MHz Yagi, 6-Element RF Antenna 806MHz ~ 896MHz 9dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YS8066 YS8066
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Directional
Primary Frequency Range 806.0 to 896.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers