TE Connectivity Antennas YS3806

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, IoT Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406 Gain (Max) (DB) : 7.1
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, IoT Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406 Gain (Max) (DB) : 7.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS3806 - TE Connectivity
Berwyn, PA, United States
Antennas
YS3806
Antennas YS3806
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : LMR, M2M, IoT Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406 Gain (Max) (DB) : 7.1

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : LMR, M2M, IoT

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 406
  • Gain (Max) (DB) : 7.1
Buy Now
RF Antennas - YS3806 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS3806
RF Antennas YS3806
393MHz Yagi, 6-Element RF Antenna 380MHz ~ 406MHz 12.2dBi N Type Female Bracket Mount

393MHz Yagi, 6-Element RF Antenna 380MHz ~ 406MHz 12.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YS3806 YS3806
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; LMR, M2M, IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 0600-00029 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers