TE Connectivity Antennas YS3805

Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, M2M, LMR Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, M2M, LMR Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - YS3805 - TE Connectivity
Berwyn, PA, United States
Antennas
YS3805
Antennas YS3805
Configuration Features Antenna Style : External Antenna Type : Yagi/Log Periodic Band Type : UHF Number of Ports : 1 Industry Standards Wireless Application : IoT, M2M, LMR Operation/Applicatio n Coverage Type : Directional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 380 - 406

Configuration Features


  • Antenna Style : External
  • Antenna Type : Yagi/Log Periodic
  • Band Type : UHF
  • Number of Ports : 1

Industry Standards


  • Wireless Application : IoT, M2M, LMR

Operation/Application


  • Coverage Type : Directional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 406
Buy Now
RF Antennas - YS3805 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YS3805
RF Antennas YS3805
393MHz Yagi, 5-Element RF Antenna 380MHz ~ 406MHz 11.2dBi N Type Female Bracket Mount

393MHz Yagi, 5-Element RF Antenna 380MHz ~ 406MHz 11.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number YS3805 YS3805
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, M2M, LMR
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers