TE Connectivity Through Hole Resistors YR1B9K53CC

Description
RES 9.53K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 9.53K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B9K53CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B9K53CCCT-ND
Through Hole Resistors 1712-YR1B9K53CCCT-ND
RES 9.53K OHM 0.1% 1/4W AXIAL

RES 9.53K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B9K53CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B9K53CCTB-ND
Through Hole Resistors 1712-YR1B9K53CCTB-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

9.53 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B9K53CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B9K53CC
0.25W 250V Resistor 53-YR1B9K53CC
Thin Film Resistor, 9.53kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B9K53CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B9K53CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 9.53kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B9K53CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B9K53CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 9K53 ( Neohm ) - YR1B9K53CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 9K53 ( Neohm )
YR1B9K53CC
Fixed Resistors; YR1 0.1% 9K53 ( Neohm ) YR1B9K53CC
Fixed Resistors; YR1 0.1% 9K53 ( Neohm )

Fixed Resistors; YR1 0.1% 9K53 ( Neohm )

Supplier's Site
Through Hole Resistors - 7547098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547098P
Through Hole Resistors 7547098P
TE Connectivity YR1B9K53CC Resistor

TE Connectivity YR1B9K53CC Resistor

Supplier's Site
Through Hole Resistors - 7547098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547098
Through Hole Resistors 7547098
TE Connectivity YR1B9K53CC Resistor

TE Connectivity YR1B9K53CC Resistor

Supplier's Site
Through Hole Resistors - 1644668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644668
Through Hole Resistors 1644668
TE Connectivity YR1B9K53CC Resistor

TE Connectivity YR1B9K53CC Resistor

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B9K53CCCT-ND 53-YR1B9K53CC YR1B9K53CC 7547098P 7547098
Product Name Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 9K53 ( Neohm ) Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers