TE Connectivity Through Hole Resistors YR1B8K87CC

Description
TE Connectivity YR1B8K87CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B8K87CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7547039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547039
Through Hole Resistors 7547039
TE Connectivity YR1B8K87CC Resistor

TE Connectivity YR1B8K87CC Resistor

Supplier's Site
Through Hole Resistors - 7547039P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7547039P
Through Hole Resistors 7547039P
TE Connectivity YR1B8K87CC Resistor

TE Connectivity YR1B8K87CC Resistor

Supplier's Site
Through Hole Resistors - 1644650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644650
Through Hole Resistors 1644650
TE Connectivity YR1B8K87CC Resistor

TE Connectivity YR1B8K87CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B8K87CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K87CCTB-ND
Through Hole Resistors 1712-YR1B8K87CCTB-ND
8.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

8.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B8K87CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B8K87CCCT-ND
Through Hole Resistors 1712-YR1B8K87CCCT-ND
RES 8.87K OHM 0.1% 1/4W AXIAL

RES 8.87K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 8K87 ( Neohm ) - YR1B8K87CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 8K87 ( Neohm )
YR1B8K87CC
Fixed Resistors; YR1 0.1% 8K87 ( Neohm ) YR1B8K87CC
Fixed Resistors; YR1 0.1% 8K87 ( Neohm )

Fixed Resistors; YR1 0.1% 8K87 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B8K87CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B8K87CC
0.25W 250V Resistor 53-YR1B8K87CC
Thin Film Resistor, 8.87kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K87CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K87CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 8.87kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B8K87CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B8K87CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 8.87 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3935 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 8.87 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3935
Through Hole Metal Film Resistor, R Series, 8.87 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3935
Through Hole Metal Film Resistor, R Series, 8.87 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 8.87 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7547039 7547039P 1712-YR1B8K87CCTB-ND YR1B8K87CC 53-YR1B8K87CC 98K3935
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 8K87 ( Neohm ) 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 8.87 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 8870 ohms 8870 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details