Thin Film Resistor, 84.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B84K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B84K5CC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B84K5CC Resistor
TE Connectivity YR1B84K5CC Resistor
84.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 84.5K OHM 0.1% 1/4W AXIAL
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 84K5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B84K5CC | 7546988 | 1712-YR1B84K5CCTB-ND | YR1B84K5CC |
| Product Name | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors | TE ConnectivityMetal Film Resistors - |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm |
| Resistance Range | 84500 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |