TE Connectivity Through Hole Resistors YR1B806RCC

Description
TE Connectivity YR1B806RCC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B806RCC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7546950P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546950P
Through Hole Resistors 7546950P
TE Connectivity YR1B806RCC Resistor

TE Connectivity YR1B806RCC Resistor

Supplier's Site
Through Hole Resistors - 7546950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546950
Through Hole Resistors 7546950
TE Connectivity YR1B806RCC Resistor

TE Connectivity YR1B806RCC Resistor

Supplier's Site
Through Hole Resistors - 1644631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644631
Through Hole Resistors 1644631
TE Connectivity YR1B806RCC Resistor

TE Connectivity YR1B806RCC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 806R ( Neohm ) - YR1B806RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 806R ( Neohm )
YR1B806RCC
Fixed Resistors; YR1 0.1% 806R ( Neohm ) YR1B806RCC
Fixed Resistors; YR1 0.1% 806R ( Neohm )

Fixed Resistors; YR1 0.1% 806R ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B806RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B806RCC
0.25W 250V Resistor 53-YR1B806RCC
Thin Film Resistor, 806R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B806RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B806RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 806R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B806RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B806RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B806RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B806RCCCT-ND
Through Hole Resistors 1712-YR1B806RCCCT-ND
RES 806 OHM 0.1% 1/4W AXIAL

RES 806 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B806RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B806RCCTB-ND
Through Hole Resistors 1712-YR1B806RCCTB-ND
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7546950P 7546950 YR1B806RCC 53-YR1B806RCC 1712-YR1B806RCCCT-ND
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 806R ( Neohm ) 0.25W 250V Resistor Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details