The Through Hole Metal Film Resistor, R Series, with a resistance value of 75 kΩ, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW. It operates effectively at a limiting element voltage of 500 V and is suitable for environments with a wide operating temperature range of -65 to +155 °C. The resistor is constructed with a nickel-chrome alloy film on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and minimal noise. It is RoHS compliant and marked with a five-band color code according to IEC standards. The product is packaged in 'ammo' boxes of 1000 pieces, making it convenient for automated processing and handling.
TE Connectivity YR1B75KCC Resistor
TE Connectivity YR1B75KCC Resistor
TE Connectivity YR1B75KCC Resistor
Fixed Resistors; YR1 0.1% 75K ( Neohm )
RES 75K OHM 0.1% 1/4W AXIAL
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 75kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B75KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B75KCC can be used for catalog matching and distributor lookup.
Through Hole Metal Film Resistor, R Series, 75 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7546907P | 7546907 | YR1B75KCC | 1712-YR1B75KCCCT-ND | 53-YR1B75KCC | 98K3919 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 75K ( Neohm ) | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Metal Film Resistor, R Series, 75 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Resistance Range | 75000 ohms | 75000 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm |