TE Connectivity Through Hole Resistors YR1B750RCC

Description
RES 750 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 750 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B750RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B750RCCCT-ND
Through Hole Resistors 1712-YR1B750RCCCT-ND
RES 750 OHM 0.1% 1/4W AXIAL

RES 750 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B750RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B750RCCTB-ND
Through Hole Resistors 1712-YR1B750RCCTB-ND
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 750R ( Neohm ) - YR1B750RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 750R ( Neohm )
YR1B750RCC
Fixed Resistors; YR1 0.1% 750R ( Neohm ) YR1B750RCC
Fixed Resistors; YR1 0.1% 750R ( Neohm )

Fixed Resistors; YR1 0.1% 750R ( Neohm )

Supplier's Site
Res, 750R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity - 64AH9247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity
64AH9247
Res, 750R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity 64AH9247
RES, 750R, 0.25W, AXIAL, METAL FILM; Resistance:750ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 750R, 0.25W, AXIAL, METAL FILM; Resistance:750ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Yr1 0.1 750R Rohs Compliant Neohm Te Connectivity - 20R9525 - Newark, An Avnet Company
Chicago, IL, United States
Yr1 0.1 750R Rohs Compliant Neohm Te Connectivity
20R9525
Yr1 0.1 750R Rohs Compliant Neohm Te Connectivity 20R9525
YR1 0.1 750R ROHS COMPLIANT: YES

YR1 0.1 750R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-YR1B750RCCCT-ND YR1B750RCC 64AH9247 20R9525
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 750R ( Neohm ) Res, 750R, 0.25W, Axial, Metal Film; Resistance Neohm Te Connectivity Yr1 0.1 750R Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details