TE Connectivity Fixed Resistors; YR1 0.1% 732R ( Neohm ) YR1B732RCC

Description
Fixed Resistors; YR1 0.1% 732R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 732R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 732R ( Neohm ) - YR1B732RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 732R ( Neohm )
YR1B732RCC
Fixed Resistors; YR1 0.1% 732R ( Neohm ) YR1B732RCC
Fixed Resistors; YR1 0.1% 732R ( Neohm )

Fixed Resistors; YR1 0.1% 732R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B732RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B732RCC-ND
Through Hole Resistors YR1B732RCC-ND
732 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

732 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B732RCC YR1B732RCC-ND
Product Name Fixed Resistors; YR1 0.1% 732R ( Neohm ) Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details