TE Connectivity Fixed Resistors; YR1 0.1% 715K ( Neohm ) YR1B715KCC

Description
Fixed Resistors; YR1 0.1% 715K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 715K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 715K ( Neohm ) - YR1B715KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 715K ( Neohm )
YR1B715KCC
Fixed Resistors; YR1 0.1% 715K ( Neohm ) YR1B715KCC
Fixed Resistors; YR1 0.1% 715K ( Neohm )

Fixed Resistors; YR1 0.1% 715K ( Neohm )

Supplier's Site
Through Hole Resistors - 7546869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546869
Through Hole Resistors 7546869
TE Connectivity YR1B715KCC Resistor

TE Connectivity YR1B715KCC Resistor

Supplier's Site
Through Hole Resistors - 7546869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546869P
Through Hole Resistors 7546869P
TE Connectivity YR1B715KCC Resistor

TE Connectivity YR1B715KCC Resistor

Supplier's Site
Through Hole Resistors - 1644610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644610
Through Hole Resistors 1644610
TE Connectivity YR1B715KCC Resistor

TE Connectivity YR1B715KCC Resistor

Supplier's Site
Through Hole Resistors - YR1B715KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B715KCC-ND
Through Hole Resistors YR1B715KCC-ND
715 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

715 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B715KCC 7546869 7546869P YR1B715KCC-ND
Product Name Fixed Resistors; YR1 0.1% 715K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details