TE Connectivity Through Hole Resistors YR1B6K49CC

Description
TE Connectivity YR1B6K49CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B6K49CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7546859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546859P
Through Hole Resistors 7546859P
TE Connectivity YR1B6K49CC Resistor

TE Connectivity YR1B6K49CC Resistor

Supplier's Site
Through Hole Resistors - 7546859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546859
Through Hole Resistors 7546859
TE Connectivity YR1B6K49CC Resistor

TE Connectivity YR1B6K49CC Resistor

Supplier's Site
Through Hole Resistors - 1644607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644607
Through Hole Resistors 1644607
TE Connectivity YR1B6K49CC Resistor

TE Connectivity YR1B6K49CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 6K49 ( Neohm ) - YR1B6K49CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 6K49 ( Neohm )
YR1B6K49CC
Fixed Resistors; YR1 0.1% 6K49 ( Neohm ) YR1B6K49CC
Fixed Resistors; YR1 0.1% 6K49 ( Neohm )

Fixed Resistors; YR1 0.1% 6K49 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B6K49CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B6K49CC
0.25W 250V Resistor 53-YR1B6K49CC
Thin Film Resistor, 6.49kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K49CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K49CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 6.49kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B6K49CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K49CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B6K49CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K49CCCT-ND
Through Hole Resistors 1712-YR1B6K49CCCT-ND
RES 6.49K OHM 0.1% 1/4W AXIAL

RES 6.49K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K49CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K49CCTB-ND
Through Hole Resistors 1712-YR1B6K49CCTB-ND
6.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 6.49 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3874 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 6.49 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3874
Through Hole Metal Film Resistor, R Series, 6.49 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3874
Through Hole Metal Film Resistor, R Series, 6.49 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 6.49 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7546859P 7546859 YR1B6K49CC 53-YR1B6K49CC 1712-YR1B6K49CCCT-ND 98K3874
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 6K49 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 6.49 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 6490 ohms 6490 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details