TE Connectivity Fixed Resistors; YR1 0.1% 6K34 ( Neohm ) YR1B6K34CC

Description
Fixed Resistors; YR1 0.1% 6K34 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 6K34 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 6K34 ( Neohm ) - YR1B6K34CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 6K34 ( Neohm )
YR1B6K34CC
Fixed Resistors; YR1 0.1% 6K34 ( Neohm ) YR1B6K34CC
Fixed Resistors; YR1 0.1% 6K34 ( Neohm )

Fixed Resistors; YR1 0.1% 6K34 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B6K34CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B6K34CC-ND
Through Hole Resistors YR1B6K34CC-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7546856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546856P
Through Hole Resistors 7546856P
TE Connectivity YR1B6K34CC Resistor

TE Connectivity YR1B6K34CC Resistor

Supplier's Site
Through Hole Resistors - 1643899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643899
Through Hole Resistors 1643899
TE Connectivity YR1B6K34CC Resistor

TE Connectivity YR1B6K34CC Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B6K34CC YR1B6K34CC-ND 7546856P 1643899
Product Name Fixed Resistors; YR1 0.1% 6K34 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers