TE Connectivity Fixed Resistors; YR1 0.1% 6K04 ( Neohm ) YR1B6K04CC

Description
Fixed Resistors; YR1 0.1% 6K04 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 6K04 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 6K04 ( Neohm ) - YR1B6K04CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 6K04 ( Neohm )
YR1B6K04CC
Fixed Resistors; YR1 0.1% 6K04 ( Neohm ) YR1B6K04CC
Fixed Resistors; YR1 0.1% 6K04 ( Neohm )

Fixed Resistors; YR1 0.1% 6K04 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B6K04CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K04CCTB-ND
Through Hole Resistors 1712-YR1B6K04CCTB-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B6K04CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B6K04CCCT-ND
Through Hole Resistors 1712-YR1B6K04CCCT-ND
RES 6.04K OHM 0.1% 1/4W AXIAL

RES 6.04K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
250V 0.25W Resistor - 53-YR1B6K04CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B6K04CC
250V 0.25W Resistor 53-YR1B6K04CC
Thin Film Resistor, 6.04kR, 0.1% Tol, 250V, 0.25W, Axial Product overview: YR1B6K04CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K04CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 6.04kR, 0.1% Tol, 250V, 0.25W, Axial Product overview: YR1B6K04CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B6K04CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7546843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546843
Through Hole Resistors 7546843
TE Connectivity YR1B6K04CC Resistor

TE Connectivity YR1B6K04CC Resistor

Supplier's Site
Through Hole Resistors - 7546843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546843P
Through Hole Resistors 7546843P
TE Connectivity YR1B6K04CC Resistor

TE Connectivity YR1B6K04CC Resistor

Supplier's Site
Through Hole Resistors - 1615541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615541
Through Hole Resistors 1615541
TE Connectivity YR1B6K04CC Resistor

TE Connectivity YR1B6K04CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 6.04 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3871 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 6.04 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3871
Through Hole Metal Film Resistor, R Series, 6.04 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3871
Through Hole Metal Film Resistor, R Series, 6.04 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 6.04 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B6K04CC 1712-YR1B6K04CCTB-ND 53-YR1B6K04CC 7546843 7546843P 98K3871
Product Name Fixed Resistors; YR1 0.1% 6K04 ( Neohm ) Through Hole Resistors 250V 0.25W Resistor Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 6.04 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details