TE Connectivity Through Hole Resistors YR1B69K8CC

Description
69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - YR1B69K8CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B69K8CC-ND
Through Hole Resistors YR1B69K8CC-ND
69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

69.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - YR1B69K8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
YR1B69K8CC
TE ConnectivityMetal Film Resistors - YR1B69K8CC
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 69K8

TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 69K8

Supplier's Site
Through Hole Metal Film Resistor, R Series, 69.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9510 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 69.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9510
Through Hole Metal Film Resistor, R Series, 69.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9510
Through Hole Metal Film Resistor, R Series, 69.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 69.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B69K8CC-ND YR1B69K8CC 20R9510
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Through Hole Metal Film Resistor, R Series, 69.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers