TE Connectivity Fixed Resistors; YR1 0.1% 681R ( Neohm ) YR1B681RCC

Description
Fixed Resistors; YR1 0.1% 681R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 681R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 681R ( Neohm ) - YR1B681RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 681R ( Neohm )
YR1B681RCC
Fixed Resistors; YR1 0.1% 681R ( Neohm ) YR1B681RCC
Fixed Resistors; YR1 0.1% 681R ( Neohm )

Fixed Resistors; YR1 0.1% 681R ( Neohm )

Supplier's Site
Through Hole Resistors - 7546828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546828P
Through Hole Resistors 7546828P
TE Connectivity YR1B681RCC Resistor

TE Connectivity YR1B681RCC Resistor

Supplier's Site
Through Hole Resistors - 7546828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7546828
Through Hole Resistors 7546828
TE Connectivity YR1B681RCC Resistor

TE Connectivity YR1B681RCC Resistor

Supplier's Site
Through Hole Resistors - 1643892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643892
Through Hole Resistors 1643892
TE Connectivity YR1B681RCC Resistor

TE Connectivity YR1B681RCC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B681RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B681RCCTB-ND
Through Hole Resistors 1712-YR1B681RCCTB-ND
681 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

681 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B681RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B681RCCCT-ND
Through Hole Resistors 1712-YR1B681RCCCT-ND
RES 681 OHM 0.1% 1/4W AXIAL

RES 681 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B681RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B681RCC
0.25W 250V Resistor 53-YR1B681RCC
Thin Film Resistor, 681R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B681RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B681RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 681R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B681RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B681RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 681 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3901 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 681 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3901
Through Hole Metal Film Resistor, R Series, 681 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3901
Through Hole Metal Film Resistor, R Series, 681 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 681 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B681RCC 7546828P 7546828 1712-YR1B681RCCTB-ND 53-YR1B681RCC 98K3901
Product Name Fixed Resistors; YR1 0.1% 681R ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 681 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 681 ohms 681 ohms 681 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details