TE Connectivity RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25... YR1B64R9CC

Description
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...
Request a Quote Datasheet
Description
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25... - YR1B64R9CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...
YR1B64R9CC
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25... YR1B64R9CC
RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...

RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...

Supplier's Site
Through Hole Resistors - YR1B64R9CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B64R9CC-ND
Through Hole Resistors YR1B64R9CC-ND
64.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

64.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B64R9CC YR1B64R9CC-ND
Product Name RESISTOR, 0.1% 64R9Series:YR1; Resistance:64.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25... Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details