Thin Film Resistor, 61.9 Ohm, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B61R9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61.9 Ohm, 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 Ohm, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B61R9CC can be used for catalog matching and distributor lookup.
RES 61.9 OHM 0.1% 1/4W AXIAL
61.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B61R9CC Resistor
TE Connectivity YR1B61R9CC Resistor
TE Connectivity YR1B61R9CC Resistor
RESISTOR, 0.1% 61R9Series:YR1; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25...
Through Hole Metal Film Resistor, R Series, 61.9 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B61R9CC | 1712-YR1B61R9CCCT-ND | 7546770P | 7546770 | YR1B61R9CC | 98K3883 |
| Product Name | 61.9 Ohm 0.25W 250V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | RESISTOR, 0.1% 61R9Series:YR1; Resistance:61.9R; Tolerance, resistance:+/-0.1%; Power rating:0.25... | Through Hole Metal Film Resistor, R Series, 61.9 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | ||
| Resistance Range | 61.9 ohms | 61.9 ohms | 61.9 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Operating DC Voltage | 250 volts | |||||
| Operating AC Voltage | 250 volts |