RES 4.99K OHM 0.1% 1/4W AXIAL
4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 4K99 ( Neohm )
TE Connectivity YR1B4K99CC Resistor
TE Connectivity YR1B4K99CC Resistor
TE Connectivity YR1B4K99CC Resistor
METAL FILM RESISTOR, 4.99KOHM 250mW 0.1%; Resistance:4.99kohm;
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B4K99CCCT-ND | YR1B4K99CC | 1251198P | 1251198 | 98K3795 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 4K99 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |