RESISTOR, 0.1% 4K64Series:YR1; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
Thin Film Resistor, 4.64kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B4K64CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B4K64CC can be used for catalog matching and distributor lookup.
4.64 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 4.64K OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 4.64 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B4K64CC | 53-YR1B4K64CC | 1712-YR1B4K64CCTB-ND | 98K3792 |
| Product Name | RESISTOR, 0.1% 4K64Series:YR1; Resistance:4.64kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... | 0.25W 250V Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 4.64 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 4640 ohms | |||
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |