TE Connectivity Fixed Resistors; YR1 0.1% 4K32 ( Neohm ) YR1B4K32CC

Description
Fixed Resistors; YR1 0.1% 4K32 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 4K32 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 4K32 ( Neohm ) - YR1B4K32CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 4K32 ( Neohm )
YR1B4K32CC
Fixed Resistors; YR1 0.1% 4K32 ( Neohm ) YR1B4K32CC
Fixed Resistors; YR1 0.1% 4K32 ( Neohm )

Fixed Resistors; YR1 0.1% 4K32 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545869
Through Hole Resistors 7545869
TE Connectivity YR1B4K32CC Resistor

TE Connectivity YR1B4K32CC Resistor

Supplier's Site
Through Hole Resistors - 7545869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545869P
Through Hole Resistors 7545869P
TE Connectivity YR1B4K32CC Resistor

TE Connectivity YR1B4K32CC Resistor

Supplier's Site
Through Hole Resistors - 1643836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643836
Through Hole Resistors 1643836
TE Connectivity YR1B4K32CC Resistor

TE Connectivity YR1B4K32CC Resistor

Supplier's Site
Through Hole Resistors - YR1B4K32CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B4K32CC-ND
Through Hole Resistors YR1B4K32CC-ND
4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B4K32CC 7545869 7545869P YR1B4K32CC-ND
Product Name Fixed Resistors; YR1 0.1% 4K32 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details