RES 4.02K OHM 0.1% 1/4W AXIAL
4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 4K02 ( Neohm )
Through Hole Metal Film Resistor, R Series, 4.02 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B4K02CT-ND | YR1B4K02 | 98K3786 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 4K02 ( Neohm ) | Through Hole Metal Film Resistor, R Series, 4.02 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |