The Through Hole Metal Film Resistor, R Series, with a resistance value of 49.9 kOhm, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW at 70 °C. It operates at a limiting element voltage of 250 V and is suitable for environments with temperatures ranging from -65 °C to +155 °C. The resistor is constructed with a nickel-chrome alloy film on a high thermal conductivity ceramic substrate, ensuring excellent stability under load and minimal noise. It is RoHS compliant and marked with a five-band color code in accordance with IEC 62. The product is packaged in 'ammo' boxes of 1000 pieces, making it suitable for automated processing.
Fixed Resistors; YR1 0.1% 49K9 ( Neohm )
TE Connectivity YR1B49K9CC Resistor
TE Connectivity YR1B49K9CC Resistor
TE Connectivity YR1B49K9CC Resistor
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 49.9KOHM 250mW 0.1%; Resistance:49.9kohm;
Through Hole Metal Film Resistor, R Series, 49.9 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B49K9CC | 7545840P | 7545840 | A105916TB-ND | 20R9458 | 98K3832 |
| Product Name | Fixed Resistors; YR1 0.1% 49K9 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 49.9Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 49.9 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | |
| Resistance Range | 49900 ohms | 49900 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |