TE Connectivity Fixed Resistors; YR1 0.1% 47R5 ( Neohm ) YR1B47R5CC

Description
Fixed Resistors; YR1 0.1% 47R5 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 47R5 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 47R5 ( Neohm ) - YR1B47R5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 47R5 ( Neohm )
YR1B47R5CC
Fixed Resistors; YR1 0.1% 47R5 ( Neohm ) YR1B47R5CC
Fixed Resistors; YR1 0.1% 47R5 ( Neohm )

Fixed Resistors; YR1 0.1% 47R5 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B47R5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B47R5CC
0.25W 250V Resistor 53-YR1B47R5CC
Thin Film Resistor, 47.5R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47R5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47R5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 47.5R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B47R5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B47R5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B47R5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B47R5CCCT-ND
Through Hole Resistors 1712-YR1B47R5CCCT-ND
RES 47.5 OHM 0.1% 1/4W AXIAL

RES 47.5 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B47R5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B47R5CCTB-ND
Through Hole Resistors 1712-YR1B47R5CCTB-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Thin Film Resistor, 47.5 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity - 98K3825 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 47.5 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity
98K3825
Thin Film Resistor, 47.5 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity 98K3825
THIN FILM RESISTOR, 47.5 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:47.5ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Type:Precision RoHS Compliant: Yes

THIN FILM RESISTOR, 47.5 OHM, 250mW, 0.1%, AXIAL LEADED; Resistance:47.5ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B47R5CC 53-YR1B47R5CC 1712-YR1B47R5CCCT-ND 98K3825
Product Name Fixed Resistors; YR1 0.1% 47R5 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Thin Film Resistor, 47.5 Ohm, 250Mw, 0.1%, Axial Leaded; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm Thin Film (Chip)
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Operating DC Voltage 250 volts 500 volts
Operating AC Voltage 250 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details