Fixed Resistors; YR1 0.1% 45R3 ( Neohm )
TE Connectivity YR1B45R3CC Resistor
TE Connectivity YR1B45R3CC Resistor
TE Connectivity YR1B45R3CC Resistor
45.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B45R3CC | 7545799P | 7545799 | YR1B45R3CC-ND |
| Product Name | Fixed Resistors; YR1 0.1% 45R3 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 45.3 ohms | 45.3 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |