TE Connectivity Fixed Resistors; YR1 0.1% 432K ( Neohm ) YR1B432KCC

Description
Fixed Resistors; YR1 0.1% 432K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 432K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 432K ( Neohm ) - YR1B432KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 432K ( Neohm )
YR1B432KCC
Fixed Resistors; YR1 0.1% 432K ( Neohm ) YR1B432KCC
Fixed Resistors; YR1 0.1% 432K ( Neohm )

Fixed Resistors; YR1 0.1% 432K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B432KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B432KCC-ND
Through Hole Resistors YR1B432KCC-ND
432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

432 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B432KCC YR1B432KCC-ND
Product Name Fixed Resistors; YR1 0.1% 432K ( Neohm ) Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details