Thin Film Resistor, 41.2kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B41K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B41K2CC can be used for catalog matching and distributor lookup.
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 41K2
TE Connectivity YR1B41K2CC Resistor
41.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 41.2K OHM 0.1% 1/4W AXIAL
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B41K2CC | YR1B41K2CC | 1643806 | 1712-YR1B41K2CCTB-ND |
| Product Name | 250V 0.25W Resistor | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm |
| Resistance Range | 41200 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |