TE Connectivity 0.25W 250V Resistor YR1B3K83CC

Description
Thin Film Resistor, 3.83kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K83CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K83CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 3.83kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K83CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K83CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B3K83CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B3K83CC
0.25W 250V Resistor 53-YR1B3K83CC
Thin Film Resistor, 3.83kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K83CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K83CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.83kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K83CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K83CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 3K83 ( Neohm ) - YR1B3K83CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 3K83 ( Neohm )
YR1B3K83CC
Fixed Resistors; YR1 0.1% 3K83 ( Neohm ) YR1B3K83CC
Fixed Resistors; YR1 0.1% 3K83 ( Neohm )

Fixed Resistors; YR1 0.1% 3K83 ( Neohm )

Supplier's Site
Through Hole Resistors - 7545718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545718
Through Hole Resistors 7545718
TE Connectivity YR1B3K83CC Resistor

TE Connectivity YR1B3K83CC Resistor

Supplier's Site
Through Hole Resistors - 1643797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643797
Through Hole Resistors 1643797
TE Connectivity YR1B3K83CC Resistor

TE Connectivity YR1B3K83CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B3K83CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K83CCTB-ND
Through Hole Resistors 1712-YR1B3K83CCTB-ND
3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.83 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B3K83CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K83CCCT-ND
Through Hole Resistors 1712-YR1B3K83CCCT-ND
RES 3.83K OHM 0.1% 1/4W AXIAL

RES 3.83K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 3.83 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3736 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 3.83 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3736
Through Hole Metal Film Resistor, R Series, 3.83 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3736
Through Hole Metal Film Resistor, R Series, 3.83 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 3.83 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B3K83CC YR1B3K83CC 7545718 1712-YR1B3K83CCTB-ND 98K3736
Product Name 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 3K83 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 3.83 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details