TE Connectivity Through Hole Resistors YR1B3K4CC

Description
TE Connectivity YR1B3K4CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B3K4CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7545692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545692P
Through Hole Resistors 7545692P
TE Connectivity YR1B3K4CC Resistor

TE Connectivity YR1B3K4CC Resistor

Supplier's Site
Through Hole Resistors - 7545692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545692
Through Hole Resistors 7545692
TE Connectivity YR1B3K4CC Resistor

TE Connectivity YR1B3K4CC Resistor

Supplier's Site
Through Hole Resistors - 1643794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643794
Through Hole Resistors 1643794
TE Connectivity YR1B3K4CC Resistor

TE Connectivity YR1B3K4CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B3K4CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B3K4CC
0.25W 250V Resistor 53-YR1B3K4CC
Thin Film Resistor, 3.4kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K4CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.4kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K4CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K4CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B3K4CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K4CCTB-ND
Through Hole Resistors 1712-YR1B3K4CCTB-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B3K4CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K4CCCT-ND
Through Hole Resistors 1712-YR1B3K4CCCT-ND
RES 3.4K OHM 0.1% 1/4W AXIAL

RES 3.4K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 3K4 ( Neohm ) - YR1B3K4CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 3K4 ( Neohm )
YR1B3K4CC
Fixed Resistors; YR1 0.1% 3K4 ( Neohm ) YR1B3K4CC
Fixed Resistors; YR1 0.1% 3K4 ( Neohm )

Fixed Resistors; YR1 0.1% 3K4 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 3.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3731 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 3.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3731
Through Hole Metal Film Resistor, R Series, 3.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3731
Through Hole Metal Film Resistor, R Series, 3.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 3.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7545692P 7545692 53-YR1B3K4CC 1712-YR1B3K4CCTB-ND YR1B3K4CC 98K3731
Product Name Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Fixed Resistors; YR1 0.1% 3K4 ( Neohm ) Through Hole Metal Film Resistor, R Series, 3.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 3400 ohms 3400 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details