Fixed Resistors; YR1 0.1% 392K ( Neohm )
392 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B392KCC Resistor
TE Connectivity YR1B392KCC Resistor
TE Connectivity YR1B392KCC Resistor
METAL FILM RESISTOR, 392KOHM 250mW, 0.1%; Resistance:392kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B392KCC | YR1B392KCC-ND | 7545660P | 7545660 | 20R9426 |
| Product Name | Fixed Resistors; YR1 0.1% 392K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 392Kohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded |