TE Connectivity YR1B374KCC Resistor
TE Connectivity YR1B374KCC Resistor
Fixed Resistors; YR1 0.1% 374K ( Neohm )
374 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 374 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545636P | 1643776 | YR1B374KCC | YR1B374KCC-ND | 98K3776 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 374K ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 374 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 374000 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |