TE Connectivity Through Hole Resistors YR1B33R2CC

Description
33.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B33R2CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B33R2CCTB-ND
Through Hole Resistors 1712-YR1B33R2CCTB-ND
33.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

33.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B33R2CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B33R2CCCT-ND
Through Hole Resistors 1712-YR1B33R2CCCT-ND
RES 33.2 OHM 0.1% 1/4W AXIAL

RES 33.2 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 33R2 ( Neohm ) - YR1B33R2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 33R2 ( Neohm )
YR1B33R2CC
Fixed Resistors; YR1 0.1% 33R2 ( Neohm ) YR1B33R2CC
Fixed Resistors; YR1 0.1% 33R2 ( Neohm )

Fixed Resistors; YR1 0.1% 33R2 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B33R2CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B33R2CC
0.25W 250V Resistor 53-YR1B33R2CC
Thin Film Resistor, 33.2R, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B33R2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B33R2CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 33.2R, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B33R2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B33R2CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545588
Through Hole Resistors 7545588
TE Connectivity YR1B33R2CC Resistor

TE Connectivity YR1B33R2CC Resistor

Supplier's Site
Through Hole Resistors - 7545588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545588P
Through Hole Resistors 7545588P
TE Connectivity YR1B33R2CC Resistor

TE Connectivity YR1B33R2CC Resistor

Supplier's Site
Through Hole Resistors - 1643764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643764
Through Hole Resistors 1643764
TE Connectivity YR1B33R2CC Resistor

TE Connectivity YR1B33R2CC Resistor

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B33R2CCTB-ND YR1B33R2CC 53-YR1B33R2CC 7545588 7545588P
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 33R2 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers