Fixed Resistors; YR1 0.1% 30R9 ( Neohm )
30.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YR1B30R9CC | YR1B30R9CC-ND |
| Product Name | Fixed Resistors; YR1 0.1% 30R9 ( Neohm ) | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial |