TE Connectivity Through Hole Resistors YR1B30K1CC

Description
TE Connectivity YR1B30K1CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B30K1CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7549076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549076
Through Hole Resistors 7549076
TE Connectivity YR1B30K1CC Resistor

TE Connectivity YR1B30K1CC Resistor

Supplier's Site
RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... - YR1B30K1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
YR1B30K1CC
RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... YR1B30K1CC
RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...

Supplier's Site
Through Hole Resistors - 1712-YR1B30K1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B30K1CCCT-ND
Through Hole Resistors 1712-YR1B30K1CCCT-ND
RES 30.1K OHM 0.1% 1/4W AXIAL

RES 30.1K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B30K1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B30K1CCTB-ND
Through Hole Resistors 1712-YR1B30K1CCTB-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 30.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3738 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 30.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3738
Through Hole Metal Film Resistor, R Series, 30.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3738
Through Hole Metal Film Resistor, R Series, 30.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 30.1 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7549076 YR1B30K1CC 1712-YR1B30K1CCCT-ND 98K3738
Product Name Through Hole Resistors RESISTOR, 0.1% 30K1Series:YR1; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... Through Hole Resistors Through Hole Metal Film Resistor, R Series, 30.1 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details