TE Connectivity Fixed Resistors; YR1 0.1% 2K61 ( Neohm ) YR1B2K61

Description
Fixed Resistors; YR1 0.1% 2K61 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 2K61 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 2K61 ( Neohm ) - YR1B2K61 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K61 ( Neohm )
YR1B2K61
Fixed Resistors; YR1 0.1% 2K61 ( Neohm ) YR1B2K61
Fixed Resistors; YR1 0.1% 2K61 ( Neohm )

Fixed Resistors; YR1 0.1% 2K61 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B2K61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B2K61
0.25W 250V Resistor 53-YR1B2K61
Thin Film Resistor, 2.61kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K61 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K61 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.61kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K61 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B2K61TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K61TB-ND
Through Hole Resistors 1712-YR1B2K61TB-ND
2.61 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.61 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K61CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K61CT-ND
Through Hole Resistors 1712-YR1B2K61CT-ND
RES 2.61K OHM 0.1% 1/4W AXIAL

RES 2.61K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 2.61 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3652 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 2.61 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3652
Through Hole Metal Film Resistor, R Series, 2.61 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3652
Through Hole Metal Film Resistor, R Series, 2.61 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 2.61 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B2K61 53-YR1B2K61 1712-YR1B2K61TB-ND 98K3652
Product Name Fixed Resistors; YR1 0.1% 2K61 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 2.61 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 2610 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details