2.26 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 2.26K OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 2.26kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K26CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K26CC can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole YR1 0.1% 2K26
TE Connectivity YR1B2K26CC Resistor
TE Connectivity YR1B2K26CC Resistor
TE Connectivity YR1B2K26CC Resistor
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B2K26CCTB-ND | 53-YR1B2K26CC | YR1B2K26CC | 7549022 | 7549022P |
| Product Name | Through Hole Resistors | 0.25W 250V Resistor | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |