TE Connectivity Fixed Resistors; YR1 0.1% 2K05 ( Neohm ) YR1B2K05CC

Description
Fixed Resistors; YR1 0.1% 2K05 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 2K05 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 2K05 ( Neohm ) - YR1B2K05CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K05 ( Neohm )
YR1B2K05CC
Fixed Resistors; YR1 0.1% 2K05 ( Neohm ) YR1B2K05CC
Fixed Resistors; YR1 0.1% 2K05 ( Neohm )

Fixed Resistors; YR1 0.1% 2K05 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B2K05CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B2K05CC
0.25W 250V Resistor 53-YR1B2K05CC
Thin Film Resistor, 2.05kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K05CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K05CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.05kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K05CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K05CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B2K05CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K05CCTB-ND
Through Hole Resistors 1712-YR1B2K05CCTB-ND
2.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K05CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K05CCCT-ND
Through Hole Resistors 1712-YR1B2K05CCCT-ND
RES 2.05K OHM 0.1% 1/4W AXIAL

RES 2.05K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7549004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549004
Through Hole Resistors 7549004
TE Connectivity YR1B2K05CC Resistor

TE Connectivity YR1B2K05CC Resistor

Supplier's Site
Through Hole Resistors - 7549004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549004P
Through Hole Resistors 7549004P
TE Connectivity YR1B2K05CC Resistor

TE Connectivity YR1B2K05CC Resistor

Supplier's Site
Through Hole Resistors - 1644583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644583
Through Hole Resistors 1644583
TE Connectivity YR1B2K05CC Resistor

TE Connectivity YR1B2K05CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 2.05 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9324 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 2.05 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9324
Through Hole Metal Film Resistor, R Series, 2.05 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9324
Through Hole Metal Film Resistor, R Series, 2.05 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 2.05 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B2K05CC 53-YR1B2K05CC 1712-YR1B2K05CCTB-ND 7549004 7549004P 20R9324
Product Name Fixed Resistors; YR1 0.1% 2K05 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 2.05 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm
Resistance Range 2050 ohms 2050 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details