TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 28K
Thin Film Resistor, 28kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B28KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B28KCC can be used for catalog matching and distributor lookup.
28 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 28K OHM 0.1% 1/4W AXIAL
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B28KCC | 53-YR1B28KCC | 1712-YR1B28KCCTB-ND |
| Product Name | TE ConnectivityMetal Film Resistors - | 0.25W 250V Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Resistance Range | 28000 ohms | ||
| Operating DC Voltage | 250 volts |