TE Connectivity Fixed Resistors; YR1 0.1% 26R1 ( Neohm ) YR1B26R1CC

Description
Fixed Resistors; YR1 0.1% 26R1 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 26R1 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 26R1 ( Neohm ) - YR1B26R1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 26R1 ( Neohm )
YR1B26R1CC
Fixed Resistors; YR1 0.1% 26R1 ( Neohm ) YR1B26R1CC
Fixed Resistors; YR1 0.1% 26R1 ( Neohm )

Fixed Resistors; YR1 0.1% 26R1 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B26R1CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B26R1CC-ND
Through Hole Resistors YR1B26R1CC-ND
26.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

26.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 26.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 22R3128 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 26.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
22R3128
Metal Film Resistor, 26.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 22R3128
METAL FILM RESISTOR, 26.1 OHM 250mW, 0.1%; Resistance:26.1ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 26.1 OHM 250mW, 0.1%; Resistance:26.1ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B26R1CC YR1B26R1CC-ND 22R3128
Product Name Fixed Resistors; YR1 0.1% 26R1 ( Neohm ) Through Hole Resistors Metal Film Resistor, 26.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details