TE Connectivity Through Hole Resistors YR1B26K7CC

Description
26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B26K7CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B26K7CCTB-ND
Through Hole Resistors 1712-YR1B26K7CCTB-ND
26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B26K7CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B26K7CCCT-ND
Through Hole Resistors 1712-YR1B26K7CCCT-ND
RES 26.7K OHM 0.1% 1/4W AXIAL

RES 26.7K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 7548940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7548940P
Through Hole Resistors 7548940P
TE Connectivity YR1B26K7CC Resistor

TE Connectivity YR1B26K7CC Resistor

Supplier's Site
Through Hole Resistors - 1644567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644567
Through Hole Resistors 1644567
TE Connectivity YR1B26K7CC Resistor

TE Connectivity YR1B26K7CC Resistor

Supplier's Site
0.25W 250V Resistor - 53-YR1B26K7CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B26K7CC
0.25W 250V Resistor 53-YR1B26K7CC
Thin Film Resistor, 26.7kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B26K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B26K7CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 26.7kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B26K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B26K7CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 26K7 ( Neohm ) - YR1B26K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 26K7 ( Neohm )
YR1B26K7CC
Fixed Resistors; YR1 0.1% 26K7 ( Neohm ) YR1B26K7CC
Fixed Resistors; YR1 0.1% 26K7 ( Neohm )

Fixed Resistors; YR1 0.1% 26K7 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B26K7CCTB-ND 7548940P 1644567 53-YR1B26K7CC YR1B26K7CC
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Fixed Resistors; YR1 0.1% 26K7 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film METAL FILM
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details