Thin Film Resistor, 26.1kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B26K1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B26K1CC can be used for catalog matching and distributor lookup.
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 26K1
RES 26.1K OHM 0.1% 1/4W AXIAL
26.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B26K1CC | YR1B26K1CC | 1712-YR1B26K1CCCT-ND |
| Product Name | 0.25W 250V Resistor | TE ConnectivityMetal Film Resistors - | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 26100 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts |