Fixed Resistors; YR1 0.1% 255R ( Neohm )
255 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 255 OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 255R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B255RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B255RCC can be used for catalog matching and distributor lookup.
Through Hole Metal Film Resistor, R Series, 255 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B255RCC | 1712-YR1B255RCCTB-ND | 53-YR1B255RCC | 98K3701 |
| Product Name | Fixed Resistors; YR1 0.1% 255R ( Neohm ) | Through Hole Resistors | 0.25W 250V Resistor | Through Hole Metal Film Resistor, R Series, 255 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |