TE Connectivity YR1B24R9CC Resistor
TE Connectivity YR1B24R9CC Resistor
TE Connectivity YR1B24R9CC Resistor
Fixed Resistors; YR1 0.1% 24R9 ( Neohm )
24.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 24.9 OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 24.9Ω, 0.1%, 0.25W, 250V, Axial Product overview: YR1B24R9CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B24R9CC can be used for catalog matching and distributor lookup.
METAL FILM RESISTOR, 24.9 OHM 250mW, 0.1%; Resistance:24.9ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548919 | 7548919P | YR1B24R9CC | 1712-YR1B24R9CCTB-ND | 53-YR1B24R9CC | 22R3125 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 24R9 ( Neohm ) | Through Hole Resistors | 0.25W 250V Resistor | Metal Film Resistor, 24.9 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms | 24.9 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |