TE Connectivity YR1B243KCC Resistor
TE Connectivity YR1B243KCC Resistor
TE Connectivity YR1B243KCC Resistor
243 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 243K OHM 0.1% 1/4W AXIAL
Fixed Resistors; YR1 0.1% 243K ( Neohm )
Through Hole Metal Film Resistor, R Series, 243 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 243 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7548887 | 7548887P | 1712-YR1B243KCCTB-ND | YR1B243KCC | 98K3694 | 20R9367 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 243K ( Neohm ) | Through Hole Metal Film Resistor, R Series, 243 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 243 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 243000 ohms | |||||
| Power Rating | 0.2500 watts | 0.2500 watts |