TE Connectivity Fixed Resistors; YR1 0.1% 232R ( Neohm ) YR1B232RCC

Description
Fixed Resistors; YR1 0.1% 232R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 232R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 232R ( Neohm ) - YR1B232RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 232R ( Neohm )
YR1B232RCC
Fixed Resistors; YR1 0.1% 232R ( Neohm ) YR1B232RCC
Fixed Resistors; YR1 0.1% 232R ( Neohm )

Fixed Resistors; YR1 0.1% 232R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B232RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B232RCC-ND
Through Hole Resistors YR1B232RCC-ND
232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

232 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number YR1B232RCC YR1B232RCC-ND
Product Name Fixed Resistors; YR1 0.1% 232R ( Neohm ) Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers