Fixed Resistors; YR1 0.1% 22R1 ( Neohm )
TE Connectivity YR1B22R1CC Resistor
TE Connectivity YR1B22R1CC Resistor
TE Connectivity YR1B22R1CC Resistor
22.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B22R1CC | 7548855 | 7548855P | YR1B22R1CC-ND |
| Product Name | Fixed Resistors; YR1 0.1% 22R1 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 22.1 ohms | 22.1 ohms |