Win Source Part Number: 1016065-YR1B20KCC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 316769130,3-1676913-
Base Product Number: YR1B
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
20kR 0.1% 0.25W Axial Thin Film Resistor Product overview: YR1B20KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B20KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 20K ( Neohm )
METAL FILM RESISTOR; Resistance:20kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Resistor Type:Precision RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 20 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1016065-YR1B20KCC | A105929CT-ND | 53-YR1B20KCC | YR1B20KCC | 20R9340 | 98K3658 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 0.25W Resistor | Fixed Resistors; YR1 0.1% 20K ( Neohm ) | Metal Film Resistor; Resistance Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 20 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |